3M 3M Scotch 600-2P34-72 Clear Box Sealing Tape - 3/4 in Width x 2592 in Length - 2.3 mil Thick - 20975 70005023158

Description
3M Scotch 600-2P34-72 clear box sealing tape comes in a 3/4 in width, 2592 in length, uses an acrylic adhesive and is packaged 2 rolls per pack, 12 rolls per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.
Description
3M Scotch 600-2P34-72 clear box sealing tape comes in a 3/4 in width, 2592 in length, uses an acrylic adhesive and is packaged 2 rolls per pack, 12 rolls per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 600-2P34-72 Clear Box Sealing Tape - 3/4 in Width x 2592 in Length - 2.3 mil Thick - 20975 - 051135-20975 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 600-2P34-72 Clear Box Sealing Tape - 3/4 in Width x 2592 in Length - 2.3 mil Thick - 20975
051135-20975
3M Scotch 600-2P34-72 Clear Box Sealing Tape - 3/4 in Width x 2592 in Length - 2.3 mil Thick - 20975 051135-20975
3M Scotch 600-2P34-72 clear box sealing tape comes in a 3/4 in width, 2592 in length, uses an acrylic adhesive and is packaged 2 rolls per pack, 12 rolls per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

3M Scotch 600-2P34-72 clear box sealing tape comes in a 3/4 in width, 2592 in length, uses an acrylic adhesive and is packaged 2 rolls per pack, 12 rolls per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051135-20975
Product Name 3M Scotch 600-2P34-72 Clear Box Sealing Tape - 3/4 in Width x 2592 in Length - 2.3 mil Thick - 20975
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Single Coated Foam Tape - 4116 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PU - Polyurethane
View Details
Packing Tapes - 1769806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.89 inches (48 mm)
View Details