3M 3M 436 Aluminum Tape - 36 in Width x 36 yd Length - 17.5 mil Total Thickness - 17827 70004038926

Description
3M 436 aluminum tape comes in a 36 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 436 aluminum tape comes in a 36 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 436 Aluminum Tape - 36 in Width x 36 yd Length - 17.5 mil Total Thickness - 17827 - 051131-17827 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 436 Aluminum Tape - 36 in Width x 36 yd Length - 17.5 mil Total Thickness - 17827
051131-17827
3M 436 Aluminum Tape - 36 in Width x 36 yd Length - 17.5 mil Total Thickness - 17827 051131-17827
3M 436 aluminum tape comes in a 36 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 436 aluminum tape comes in a 36 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 126 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 17.5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17827
Product Name 3M 436 Aluminum Tape - 36 in Width x 36 yd Length - 17.5 mil Total Thickness - 17827
Width 36 inches (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details