3M 3M 438 Aluminum Tape - 4.85 in Width x 60 yd Length - 7.2 mil Total Thickness - 17802 70004038678

Description
3M 438 aluminum tape comes in a 4.85 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 438 aluminum tape comes in a 4.85 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 438 Aluminum Tape - 4.85 in Width x 60 yd Length - 7.2 mil Total Thickness - 17802 - 051131-17802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 438 Aluminum Tape - 4.85 in Width x 60 yd Length - 7.2 mil Total Thickness - 17802
051131-17802
3M 438 Aluminum Tape - 4.85 in Width x 60 yd Length - 7.2 mil Total Thickness - 17802 051131-17802
3M 438 aluminum tape comes in a 4.85 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 438 aluminum tape comes in a 4.85 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17802
Product Name 3M 438 Aluminum Tape - 4.85 in Width x 60 yd Length - 7.2 mil Total Thickness - 17802
Width 4.85 inches (123 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details