3M 3M 9731 Clear Bonding Tape - 3.875 in Width x 144 yd Length - 6.2 mil Thick - Kraft Paper Liner - 17786 70004038512

Description
3M 9731 clear bonding tape comes in a 3.875 in width, 144 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9731 clear bonding tape comes in a 3.875 in width, 144 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9731 Clear Bonding Tape - 3.875 in Width x 144 yd Length - 6.2 mil Thick - Kraft Paper Liner - 17786 - 051131-17786 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9731 Clear Bonding Tape - 3.875 in Width x 144 yd Length - 6.2 mil Thick - Kraft Paper Liner - 17786
051131-17786
3M 9731 Clear Bonding Tape - 3.875 in Width x 144 yd Length - 6.2 mil Thick - Kraft Paper Liner - 17786 051131-17786
3M 9731 clear bonding tape comes in a 3.875 in width, 144 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9731 clear bonding tape comes in a 3.875 in width, 144 yd length, uses an acrylic, silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17786
Product Name 3M 9731 Clear Bonding Tape - 3.875 in Width x 144 yd Length - 6.2 mil Thick - Kraft Paper Liner - 17786
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details