3M 3M 853 Clear Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 2.2 mil Thick - 03591 70002810268

Description
3M 853 clear splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.
Description
3M 853 clear splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

Suppliers

Company
Product
Description
Supplier Links
3M 853 Clear Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 2.2 mil Thick - 03591 - 021200-03591 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 853 Clear Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 2.2 mil Thick - 03591
021200-03591
3M 853 Clear Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 2.2 mil Thick - 03591 021200-03591
3M 853 clear splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

3M 853 clear splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03591
Product Name 3M 853 Clear Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 2.2 mil Thick - 03591
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details