3M 3M 853 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 03588 70002810219

Description
3M 853 clear splicing & core starting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.
Description
3M 853 clear splicing & core starting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

Suppliers

Company
Product
Description
Supplier Links
3M 853 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 03588 - 021200-03588 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 853 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 03588
021200-03588
3M 853 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 03588 021200-03588
3M 853 clear splicing & core starting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

3M 853 clear splicing & core starting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03588
Product Name 3M 853 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2.2 mil Thick - 03588
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details