3M 3M 850 Silver Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 03580 70002807272

Description
3M 850 silver splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 silver splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 Silver Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 03580 - 021200-03580 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 Silver Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 03580
021200-03580
3M 850 Silver Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 03580 021200-03580
3M 850 silver splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 silver splicing & core starting tape comes in a 3 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03580
Product Name 3M 850 Silver Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 03580
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Photographic Tape - 235 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Photographic Tape
Thickness 0.0070 inches (0.1778 mm)
Adhesive Crepe Paper
View Details