3M 3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 1.9 mil Thick - 03575 70002806191

Description
3M 850 white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 1.9 mil Thick - 03575 - 021200-03575 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 1.9 mil Thick - 03575
021200-03575
3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 1.9 mil Thick - 03575 021200-03575
3M 850 white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 white splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03575
Product Name 3M 850 White Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 1.9 mil Thick - 03575
Color White
Unlock Full Specs
to access all available technical data

Similar Products

FlexomountT Solid Printing Tape - 413DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tape
Thickness 0.0015 inches (0.0381 mm)
Adhesive PVC - Polyvinylchloride
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details