3M 3M 685 Green Aerospace Tape - 1 in Width x 36 yd Length - 1.7 mil Thick - 03508 70002636051

Description
3M 685 green aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +150 F. Provides a tensile strength of 19 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 1.7 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 685 green aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +150 F. Provides a tensile strength of 19 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 1.7 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 685 Green Aerospace Tape - 1 in Width x 36 yd Length - 1.7 mil Thick - 03508 - 021200-03508 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 685 Green Aerospace Tape - 1 in Width x 36 yd Length - 1.7 mil Thick - 03508
021200-03508
3M 685 Green Aerospace Tape - 1 in Width x 36 yd Length - 1.7 mil Thick - 03508 021200-03508
3M 685 green aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +150 F. Provides a tensile strength of 19 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 1.7 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 685 green aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +150 F. Provides a tensile strength of 19 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 1.7 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03508
Product Name 3M 685 Green Aerospace Tape - 1 in Width x 36 yd Length - 1.7 mil Thick - 03508
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A26 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details