3M 3M Scotch 681 Clear Standard Box Sealing Tape - 4 in Width x 72 yd Length - 2.4 mil Thick - 03486 70002631250

Description
3M Scotch 681 clear standard box sealing tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 681 clear standard box sealing tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 681 Clear Standard Box Sealing Tape - 4 in Width x 72 yd Length - 2.4 mil Thick - 03486 - 021200-03486 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 681 Clear Standard Box Sealing Tape - 4 in Width x 72 yd Length - 2.4 mil Thick - 03486
021200-03486
3M Scotch 681 Clear Standard Box Sealing Tape - 4 in Width x 72 yd Length - 2.4 mil Thick - 03486 021200-03486
3M Scotch 681 clear standard box sealing tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

3M Scotch 681 clear standard box sealing tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03486
Product Name 3M Scotch 681 Clear Standard Box Sealing Tape - 4 in Width x 72 yd Length - 2.4 mil Thick - 03486
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details