3M 3M Scotch 681 Clear Standard Box Sealing Tape - 1 in Width x 72 yd Length - 2.4 mil Thick - 03483 70002631219

Description
3M Scotch 681 clear standard box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 681 clear standard box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 681 Clear Standard Box Sealing Tape - 1 in Width x 72 yd Length - 2.4 mil Thick - 03483 - 021200-03483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 681 Clear Standard Box Sealing Tape - 1 in Width x 72 yd Length - 2.4 mil Thick - 03483
021200-03483
3M Scotch 681 Clear Standard Box Sealing Tape - 1 in Width x 72 yd Length - 2.4 mil Thick - 03483 021200-03483
3M Scotch 681 clear standard box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

3M Scotch 681 clear standard box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03483
Product Name 3M Scotch 681 Clear Standard Box Sealing Tape - 1 in Width x 72 yd Length - 2.4 mil Thick - 03483
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Professional Grade Cloth Duct Tape - 257LA - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details