3M 3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 03482 70002631201

Description
3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 03482 - 021200-03482 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 03482
021200-03482
3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 03482 021200-03482
3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03482
Product Name 3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 03482
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.97 inches (50 mm)
View Details
Tensilized PTFE Film - 204-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Tensilized PTFE Film
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details