3M 3M Scotch 681 Clear Standard Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 03480 70002631185

Description
3M Scotch 681 clear standard box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 681 clear standard box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 681 Clear Standard Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 03480 - 021200-03480 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 681 Clear Standard Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 03480
021200-03480
3M Scotch 681 Clear Standard Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 03480 021200-03480
3M Scotch 681 clear standard box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

3M Scotch 681 clear standard box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03480
Product Name 3M Scotch 681 Clear Standard Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.4 mil Thick - 03480
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details