3M 3M 4108 White Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/8 in Thick - 03406 70002488032

Description
3M 4108 white single sided foam tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 per box, 6 boxes per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.
Description
3M 4108 white single sided foam tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 per box, 6 boxes per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4108 White Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/8 in Thick - 03406 - 021200-03406 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4108 White Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/8 in Thick - 03406
021200-03406
3M 4108 White Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/8 in Thick - 03406 021200-03406
3M 4108 white single sided foam tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 per box, 6 boxes per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

3M 4108 white single sided foam tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 per box, 6 boxes per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03406
Product Name 3M 4108 White Single Sided Foam Tape - 1/2 in Width x 36 yd Length - 1/8 in Thick - 03406
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details