3M 3M 4004 Off-White Foam Mounting Tape - 3 in Width x 18 yd Length - 1/4 in Thick - 03397 70002483306

Description
3M 4004 off-white foam mounting tape comes in a 3 in width, 18 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.
Description
3M 4004 off-white foam mounting tape comes in a 3 in width, 18 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Off-White Foam Mounting Tape - 3 in Width x 18 yd Length - 1/4 in Thick - 03397 - 021200-03397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4004 Off-White Foam Mounting Tape - 3 in Width x 18 yd Length - 1/4 in Thick - 03397
021200-03397
3M 4004 Off-White Foam Mounting Tape - 3 in Width x 18 yd Length - 1/4 in Thick - 03397 021200-03397
3M 4004 off-white foam mounting tape comes in a 3 in width, 18 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

3M 4004 off-white foam mounting tape comes in a 3 in width, 18 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03397
Product Name 3M 4004 Off-White Foam Mounting Tape - 3 in Width x 18 yd Length - 1/4 in Thick - 03397
Type Transfer
Color Off-White
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Foam Tapes - 7336801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Single
Color White
Width 0.4724 inches (12 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details