3M 3M 4004 Off-White Foam Mounting Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03394 70002483272

Description
3M 4004 off-white foam mounting tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.
Description
3M 4004 off-white foam mounting tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Off-White Foam Mounting Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03394 - 021200-03394 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4004 Off-White Foam Mounting Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03394
021200-03394
3M 4004 Off-White Foam Mounting Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03394 021200-03394
3M 4004 off-white foam mounting tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

3M 4004 off-white foam mounting tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03394
Product Name 3M 4004 Off-White Foam Mounting Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03394
Type Transfer
Color Off-White
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Norbond Clear Double-Sided Acrylic Core Tape - A7200-20 - Budnick Converting, Inc.
Specs
Type Adhesive; Norbond Clear Double-Sided Acrylic Core Tape
Thickness 0.0200 inches (0.5080 mm)
Adhesive Acrylic Foam
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details