3M 3M 4004 Off-White Foam Mounting Tape - 1/2 in Width x 18 yd Length - 1/4 in Thick - 03392 70002483256

Description
3M 4004 off-white foam mounting tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.
Description
3M 4004 off-white foam mounting tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Off-White Foam Mounting Tape - 1/2 in Width x 18 yd Length - 1/4 in Thick - 03392 - 021200-03392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4004 Off-White Foam Mounting Tape - 1/2 in Width x 18 yd Length - 1/4 in Thick - 03392
021200-03392
3M 4004 Off-White Foam Mounting Tape - 1/2 in Width x 18 yd Length - 1/4 in Thick - 03392 021200-03392
3M 4004 off-white foam mounting tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

3M 4004 off-white foam mounting tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03392
Product Name 3M 4004 Off-White Foam Mounting Tape - 1/2 in Width x 18 yd Length - 1/4 in Thick - 03392
Type Transfer
Color Off-White
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details