3M 3M 4004 Off-White Foam Mounting Tape - 1/4 in Width x 18 yd Length - 1/4 in Thick - 03391 70002483249

Description
3M 4004 off-white foam mounting tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.
Description
3M 4004 off-white foam mounting tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Off-White Foam Mounting Tape - 1/4 in Width x 18 yd Length - 1/4 in Thick - 03391 - 021200-03391 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4004 Off-White Foam Mounting Tape - 1/4 in Width x 18 yd Length - 1/4 in Thick - 03391
021200-03391
3M 4004 Off-White Foam Mounting Tape - 1/4 in Width x 18 yd Length - 1/4 in Thick - 03391 021200-03391
3M 4004 off-white foam mounting tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

3M 4004 off-white foam mounting tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03391
Product Name 3M 4004 Off-White Foam Mounting Tape - 1/4 in Width x 18 yd Length - 1/4 in Thick - 03391
Type Transfer
Color Off-White
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Co-Extruded Multi-Polymer Tape - 2A10 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details