3M 3M 4008 Off-White Foam Mounting Tape - 4 in Width x 36 yd Length - 1/8 in Thick - 03390 70002482308

Description
3M 4008 off-white foam mounting tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.
Description
3M 4008 off-white foam mounting tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4008 Off-White Foam Mounting Tape - 4 in Width x 36 yd Length - 1/8 in Thick - 03390 - 021200-03390 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4008 Off-White Foam Mounting Tape - 4 in Width x 36 yd Length - 1/8 in Thick - 03390
021200-03390
3M 4008 Off-White Foam Mounting Tape - 4 in Width x 36 yd Length - 1/8 in Thick - 03390 021200-03390
3M 4008 off-white foam mounting tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

3M 4008 off-white foam mounting tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03390
Product Name 3M 4008 Off-White Foam Mounting Tape - 4 in Width x 36 yd Length - 1/8 in Thick - 03390
Type Transfer
Color Off-White
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231083 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 0.7480 inches (19 mm)
View Details
Performance Flatback Tape - 2525 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Performance Flatback Tape
Thickness 0.0095 inches (0.2413 mm)
Adhesive Flatback Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details