3M 3M 4032 Off-White Foam Mounting Tape - 5/8 in Width x 72 yd Length - 1/32 in Thick - 03364 70002480245

Description
3M 4032 off-white foam mounting tape comes in a 5/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4032 off-white foam mounting tape comes in a 5/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4032 Off-White Foam Mounting Tape - 5/8 in Width x 72 yd Length - 1/32 in Thick - 03364 - 021200-03364 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4032 Off-White Foam Mounting Tape - 5/8 in Width x 72 yd Length - 1/32 in Thick - 03364
021200-03364
3M 4032 Off-White Foam Mounting Tape - 5/8 in Width x 72 yd Length - 1/32 in Thick - 03364 021200-03364
3M 4032 off-white foam mounting tape comes in a 5/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4032 off-white foam mounting tape comes in a 5/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03364
Product Name 3M 4032 Off-White Foam Mounting Tape - 5/8 in Width x 72 yd Length - 1/32 in Thick - 03364
Type Transfer
Color Off-White
Width 0.6250 inches (15.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Acrylic Foam Tape - 77108 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0300 inches (0.7620 mm)
Adhesive Acrylic Foam
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details