3M 465 clear transfer tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-03351 |
| Product Name | 3M 465 Clear Transfer Tape - 6 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03351 |
| Type | Transfer |