3M 3M 465 Clear Transfer Tape - 3/4 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 03336 70002474115

Description
3M 465 clear transfer tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 465 clear transfer tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 465 Clear Transfer Tape - 3/4 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 03336 - 021200-03336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 465 Clear Transfer Tape - 3/4 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 03336
021200-03336
3M 465 Clear Transfer Tape - 3/4 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 03336 021200-03336
3M 465 clear transfer tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 465 clear transfer tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03336
Product Name 3M 465 Clear Transfer Tape - 3/4 in Width x 60 yd Length - 0.002 in Thick - Densified Kraft Paper Liner - 03336
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details