3M 3M 465 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03335 70002474107

Description
3M 465 clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 465 clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 465 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03335 - 021200-03335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 465 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03335
021200-03335
3M 465 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03335 021200-03335
3M 465 clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 465 clear transfer tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03335
Product Name 3M 465 Clear Transfer Tape - 1/2 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03335
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 6861104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.3543 inches (9 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.313 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details