3M 3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03332 70002474040

Description
3M Scotch 924 clear transfer tape comes in a 0.75 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 48 rolls per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 924 clear transfer tape comes in a 0.75 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 48 rolls per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03332 - 021200-03332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03332
021200-03332
3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03332 021200-03332
3M Scotch 924 clear transfer tape comes in a 0.75 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 48 rolls per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 924 clear transfer tape comes in a 0.75 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 48 rolls per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03332
Product Name 3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 36 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03332
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Premium High Temperature Masking Tape - 2393 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0076 inches (0.1930 mm)
Adhesive Crepe Paper
View Details