3M 3M 415 Clear Bonding Tape - 4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03326 70002465253

Description
3M 415 clear bonding tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 415 clear bonding tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 415 Clear Bonding Tape - 4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03326 - 021200-03326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 415 Clear Bonding Tape - 4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03326
021200-03326
3M 415 Clear Bonding Tape - 4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03326 021200-03326
3M 415 clear bonding tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 415 clear bonding tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03326
Product Name 3M 415 Clear Bonding Tape - 4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03326
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 1612922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details