3M 3M 415 Clear Bonding Tape - 1 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03323 70002465055

Description
3M 415 clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 415 clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 415 Clear Bonding Tape - 1 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03323 - 021200-03323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 415 Clear Bonding Tape - 1 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03323
021200-03323
3M 415 Clear Bonding Tape - 1 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03323 021200-03323
3M 415 clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 415 clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03323
Product Name 3M 415 Clear Bonding Tape - 1 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03323
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details