3M 3M 4504 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03320 70002461286

Description
3M 4504 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.
Description
3M 4504 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4504 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03320 - 021200-03320 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4504 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03320
021200-03320
3M 4504 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03320 021200-03320
3M 4504 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

3M 4504 black single sided foam tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03320
Product Name 3M 4504 Black Single Sided Foam Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03320
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details