3M 3M 4504 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 03319 70002461278

Description
3M 4504 black single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.
Description
3M 4504 black single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4504 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 03319 - 021200-03319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4504 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 03319
021200-03319
3M 4504 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 03319 021200-03319
3M 4504 black single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

3M 4504 black single sided foam tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03319
Product Name 3M 4504 Black Single Sided Foam Tape - 3/4 in Width x 18 yd Length - 1/4 in Thick - 03319
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
.063
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PVC - Polyvinylchloride
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details