3M 3M 4516 Black Single Sided Foam Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 03305 70002459017

Description
3M 4516 black single sided foam tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/16 in thickness.
Description
3M 4516 black single sided foam tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4516 Black Single Sided Foam Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 03305 - 021200-03305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4516 Black Single Sided Foam Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 03305
021200-03305
3M 4516 Black Single Sided Foam Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 03305 021200-03305
3M 4516 black single sided foam tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/16 in thickness.

3M 4516 black single sided foam tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03305
Product Name 3M 4516 Black Single Sided Foam Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 03305
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 227862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Clear
Width 0.4724 inches (12 mm)
View Details
Single Coated, Closed Cell Polyvinyl Chloride Foam - V778 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.2500 inches (6.35 mm)
Adhesive PVC - Polyvinylchloride
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details