3M 3M 463 Clear Transfer Tape - 1/2 in Width x 600 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03231 70002438391

Description
3M 463 clear transfer tape comes in a 1/2 in width, 600 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 463 clear transfer tape comes in a 1/2 in width, 600 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 463 Clear Transfer Tape - 1/2 in Width x 600 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03231 - 021200-03231 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 463 Clear Transfer Tape - 1/2 in Width x 600 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03231
021200-03231
3M 463 Clear Transfer Tape - 1/2 in Width x 600 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03231 021200-03231
3M 463 clear transfer tape comes in a 1/2 in width, 600 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 463 clear transfer tape comes in a 1/2 in width, 600 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03231
Product Name 3M 463 Clear Transfer Tape - 1/2 in Width x 600 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03231
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 14 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details