3M 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03201 70002433053

Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03201 - 021200-03201 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03201
021200-03201
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03201 021200-03201
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 411 gray flexographic plate mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03201
Product Name 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03201
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 12.5 lbs/in (21.89 N/cm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details