3M 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03199 70002433038

Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03199 - 021200-03199 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03199
021200-03199
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03199 021200-03199
3M Flexomount 411 gray flexographic plate mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 411 gray flexographic plate mounting tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03199
Product Name 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 1/2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 03199
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details