3M 3M 481 Black Flashing Tape - 3 in Width x 36 yd Length - 9.5 mil Thick - 03175 70002423245

Description
3M 481 black flashing tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: -20 F to +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.
Description
3M 481 black flashing tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: -20 F to +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Suppliers

Company
Product
Description
Supplier Links
3M 481 Black Flashing Tape - 3 in Width x 36 yd Length - 9.5 mil Thick - 03175 - 021200-03175 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 481 Black Flashing Tape - 3 in Width x 36 yd Length - 9.5 mil Thick - 03175
021200-03175
3M 481 Black Flashing Tape - 3 in Width x 36 yd Length - 9.5 mil Thick - 03175 021200-03175
3M 481 black flashing tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: -20 F to +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

3M 481 black flashing tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: -20 F to +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03175
Product Name 3M 481 Black Flashing Tape - 3 in Width x 36 yd Length - 9.5 mil Thick - 03175
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details