3M 3M 405 Green Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - PVC Liner - 03075 70002403049

Description
3M 405 green splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 405 green splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 405 Green Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - PVC Liner - 03075 - 021200-03075 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 405 Green Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - PVC Liner - 03075
021200-03075
3M 405 Green Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - PVC Liner - 03075 021200-03075
3M 405 green splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 405 green splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03075
Product Name 3M 405 Green Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - PVC Liner - 03075
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details