3M 3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 74810 70002019985

Description
3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 74810 - 051125-74810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 74810
051125-74810
3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 74810 051125-74810
3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74810
Product Name 3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 74810
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details