3M 3M Cushion-Mount E1920H Pink Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74796 70002019845

Description
3M Cushion-Mount E1920H pink flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1920H pink flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1920H Pink Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74796 - 051125-74796 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1920H Pink Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74796
051125-74796
3M Cushion-Mount E1920H Pink Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74796 051125-74796
3M Cushion-Mount E1920H pink flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1920H pink flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74796
Product Name 3M Cushion-Mount E1920H Pink Flexographic Plate Mounting Tape - 18 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74796
Color Pink
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived PTFE Tape - 2045-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0075 inches (0.1905 mm)
Adhesive PTFE - Skived
View Details