3M 3M Cushion-Mount E1020 White Flexographic Plate Mounting Tape - 24 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74792 70002019803

Description
3M Cushion-Mount E1020 white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1020 white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1020 White Flexographic Plate Mounting Tape - 24 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74792 - 051125-74792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1020 White Flexographic Plate Mounting Tape - 24 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74792
051125-74792
3M Cushion-Mount E1020 White Flexographic Plate Mounting Tape - 24 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74792 051125-74792
3M Cushion-Mount E1020 white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1020 white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74792
Product Name 3M Cushion-Mount E1020 White Flexographic Plate Mounting Tape - 24 in Width x 25 yd Length - 0.02 in Thick - Film Liner - 74792
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 12.5 lbs/in (21.89 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details