3M 3M R3037 Blue Splicing Tape - 36 mm Width x 220 m Length - 2 mil Thick - Repulpable Paper Liner - 02665 70001608358

Description
3M R3037 blue splicing tape comes in a 36 mm width, 220 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3037 blue splicing tape comes in a 36 mm width, 220 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3037 Blue Splicing Tape - 36 mm Width x 220 m Length - 2 mil Thick - Repulpable Paper Liner - 02665 - 051125-02665 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3037 Blue Splicing Tape - 36 mm Width x 220 m Length - 2 mil Thick - Repulpable Paper Liner - 02665
051125-02665
3M R3037 Blue Splicing Tape - 36 mm Width x 220 m Length - 2 mil Thick - Repulpable Paper Liner - 02665 051125-02665
3M R3037 blue splicing tape comes in a 36 mm width, 220 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3037 blue splicing tape comes in a 36 mm width, 220 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-02665
Product Name 3M R3037 Blue Splicing Tape - 36 mm Width x 220 m Length - 2 mil Thick - Repulpable Paper Liner - 02665
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Surface Protection Tape - 202SPV - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0050 inches (0.1270 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details