3M 9974B blue splicing tape comes in a 612 mm width, 165 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051125-02651 |
| Product Name | 3M 9974B Blue Splicing Tape - 612 mm Width x 165 m Length - 3 mil Thick - Kraft Paper Liner - 02651 |
| Color | Blue |