3M 3M 906B Blue Splicing Tape - 48 mm Width x 33 m Length - 3 mil Thick - Kraft Paper Liner - 02645 70001608150

Description
3M 906B blue splicing tape comes in a 48 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
Description
3M 906B blue splicing tape comes in a 48 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 906B Blue Splicing Tape - 48 mm Width x 33 m Length - 3 mil Thick - Kraft Paper Liner - 02645 - 051125-02645 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 906B Blue Splicing Tape - 48 mm Width x 33 m Length - 3 mil Thick - Kraft Paper Liner - 02645
051125-02645
3M 906B Blue Splicing Tape - 48 mm Width x 33 m Length - 3 mil Thick - Kraft Paper Liner - 02645 051125-02645
3M 906B blue splicing tape comes in a 48 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

3M 906B blue splicing tape comes in a 48 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-02645
Product Name 3M 906B Blue Splicing Tape - 48 mm Width x 33 m Length - 3 mil Thick - Kraft Paper Liner - 02645
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide Insulation & PCB Mask - 304-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details