3M 3M 9103 Blue Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - Release Paper Liner - 02637 70001608077

Description
3M 9103 blue splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 4.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of release paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
Description
3M 9103 blue splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 4.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of release paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 9103 Blue Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - Release Paper Liner - 02637 - 051125-02637 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9103 Blue Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - Release Paper Liner - 02637
051125-02637
3M 9103 Blue Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - Release Paper Liner - 02637 051125-02637
3M 9103 blue splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 4.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of release paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

3M 9103 blue splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 4.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of release paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-02637
Product Name 3M 9103 Blue Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - Release Paper Liner - 02637
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details