3M 3M 900 Blue Splicing Tape - 12 mm Width x 55 m Length - 2.5 mil Thick - Repulpable Paper Liner - 02631 70001608010

Description
3M 900 blue splicing tape comes in a 12 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.
Description
3M 900 blue splicing tape comes in a 12 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 900 Blue Splicing Tape - 12 mm Width x 55 m Length - 2.5 mil Thick - Repulpable Paper Liner - 02631 - 051125-02631 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 900 Blue Splicing Tape - 12 mm Width x 55 m Length - 2.5 mil Thick - Repulpable Paper Liner - 02631
051125-02631
3M 900 Blue Splicing Tape - 12 mm Width x 55 m Length - 2.5 mil Thick - Repulpable Paper Liner - 02631 051125-02631
3M 900 blue splicing tape comes in a 12 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.

3M 900 blue splicing tape comes in a 12 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-02631
Product Name 3M 900 Blue Splicing Tape - 12 mm Width x 55 m Length - 2.5 mil Thick - Repulpable Paper Liner - 02631
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details