3M 3M HT-62 High Temp. Butt Connector, 16-14 Ga. 7000148824

Description
3M HT-62 High Temp. Butt Connectors Category: Butt Connectors Manufacturer: 3M Material: Nickel plated steel Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy-duty ratchet crimpers are recommended
Request a Quote
Description
3M HT-62 High Temp. Butt Connectors Category: Butt Connectors Manufacturer: 3M Material: Nickel plated steel Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy-duty ratchet crimpers are recommended
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M HT-62 High Temp. Butt Connector, 16-14 Ga. - 31460 - Waytek, Inc.
Chanhassen, MN, United States
3M HT-62 High Temp. Butt Connector, 16-14 Ga.
31460
3M HT-62 High Temp. Butt Connector, 16-14 Ga. 31460
3M HT-62 High Temp. Butt Connectors Category: Butt Connectors Manufacturer: 3M Material: Nickel plated steel Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy-duty ratchet crimpers are recommended
  • 3M HT-62 High Temp. Butt Connectors
  • Category: Butt Connectors
  • Manufacturer: 3M
  • Material: Nickel plated steel
  • Allows for easy wire insertion
  • Continuous duty up to 900°F (482°C)
  • Due to steel construction, heavy-duty ratchet crimpers are recommended
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31460
Product Name 3M HT-62 High Temp. Butt Connector, 16-14 Ga.
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details