3M 3M MNHU14-250DFIK Scotchlok Female Disconnect, Heat Shrink Insulated, 16-14 Ga. 7000132451

Description
3M MNHU14-250DFIK Female Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
Request a Quote Datasheet
Description
3M MNHU14-250DFIK Female Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M MNHU14-250DFIK Scotchlok Female Disconnect, Heat Shrink Insulated, 16-14 Ga. - 31913 - Waytek, Inc.
Chanhassen, MN, United States
3M MNHU14-250DFIK Scotchlok Female Disconnect, Heat Shrink Insulated, 16-14 Ga.
31913
3M MNHU14-250DFIK Scotchlok Female Disconnect, Heat Shrink Insulated, 16-14 Ga. 31913
3M MNHU14-250DFIK Female Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
  • 3M MNHU14-250DFIK Female Quick Disconnect
  • Category: Quick Disconnects
  • Manufacturer: 3M
  • Series: Scotchlok
  • Contact Material: Tin-plated copper
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Max. Operating Temp: 221°F (105°C)
  • Made of durable brass for good conductivity and has corrosion-resistant tin plating
  • Dents and rolled edges of this female disconnect terminal offer excellent holding force
  • When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt
  • UL Listed, CSA Certified, and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31913
Product Name 3M MNHU14-250DFIK Scotchlok Female Disconnect, Heat Shrink Insulated, 16-14 Ga.
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details