3M
7000132214 -- 3M SS-32-10-P SNAP SPADE TERMINAL, 16-14 GA., #10 STUD, VINYL INSULATED
3M
3M SS-32-10-P Snap Spade Terminal, 16-14 Ga., #10 Stud, Vinyl Insulated
7000132214
Description
3M SS-32-10-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Blue
Stud Size: #10
Insulation: Vinyl
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Description
3M SS-32-10-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Blue
Stud Size: #10
Insulation: Vinyl
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Suppliers
3M SS-32-10-P Snap Spade Terminal, 16-14 Ga., #10 Stud, Vinyl Insulated
31555
3M SS-32-10-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Blue
Stud Size: #10
Insulation: Vinyl
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
- 3M SS-32-10-P Vinyl Insulated Spade Terminals
- Category: Spade Terminals
- Manufacturer: 3M
- Connector Type: Snap Spade Terminal
- Color: Blue
- Stud Size: #10
- Insulation: Vinyl
- Wire Gauge 16-14 Ga.
- Material: Tin plated copper
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
31555 |
|
Product Name
|
3M SS-32-10-P Snap Spade Terminal, 16-14 Ga., #10 Stud, Vinyl Insulated |
|
Terminal Type
|
Fork Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Wire Lug
Features
Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers