3M 3M HT-752-250-32 High Temp. Female Disconnect, Flag, 16-14 Ga., Non-Insulated 7000132211

Description
3M HT-752-250-32 High Temp. Quick Disconnects Category: Quick Disconnects Manufacturer: 3M Material: Nickel-plated steel Butted seam Continuous duty to 900°F (482°C) Flag orientation for 90° connection Due to steel construction, heavy-duty ratchet crimpers are recommended
Request a Quote Datasheet
Description
3M HT-752-250-32 High Temp. Quick Disconnects Category: Quick Disconnects Manufacturer: 3M Material: Nickel-plated steel Butted seam Continuous duty to 900°F (482°C) Flag orientation for 90° connection Due to steel construction, heavy-duty ratchet crimpers are recommended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M HT-752-250-32 High Temp. Female Disconnect, Flag, 16-14 Ga., Non-Insulated - 31417 - Waytek, Inc.
Chanhassen, MN, United States
3M HT-752-250-32 High Temp. Female Disconnect, Flag, 16-14 Ga., Non-Insulated
31417
3M HT-752-250-32 High Temp. Female Disconnect, Flag, 16-14 Ga., Non-Insulated 31417
3M HT-752-250-32 High Temp. Quick Disconnects Category: Quick Disconnects Manufacturer: 3M Material: Nickel-plated steel Butted seam Continuous duty to 900°F (482°C) Flag orientation for 90° connection Due to steel construction, heavy-duty ratchet crimpers are recommended
  • 3M HT-752-250-32 High Temp. Quick Disconnects
  • Category: Quick Disconnects
  • Manufacturer: 3M
  • Material: Nickel-plated steel
  • Butted seam
  • Continuous duty to 900°F (482°C)
  • Flag orientation for 90° connection
  • Due to steel construction, heavy-duty ratchet crimpers are recommended
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31417
Product Name 3M HT-752-250-32 High Temp. Female Disconnect, Flag, 16-14 Ga., Non-Insulated
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details