3M 3M HT-11-6S High Temp. Ring Terminal, 22-18 Ga., #6 Stud, Non-Insulated 7000132204

Description
3M HT-11-6S High Temp. Ring Terminals Category: Ring Terminals Manufacturer: 3M Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy duty ratchet crimpers are recommended
Request a Quote Datasheet
Description
3M HT-11-6S High Temp. Ring Terminals Category: Ring Terminals Manufacturer: 3M Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy duty ratchet crimpers are recommended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M HT-11-6S High Temp. Ring Terminal, 22-18 Ga., #6 Stud, Non-Insulated - 30401 - Waytek, Inc.
Chanhassen, MN, United States
3M HT-11-6S High Temp. Ring Terminal, 22-18 Ga., #6 Stud, Non-Insulated
30401
3M HT-11-6S High Temp. Ring Terminal, 22-18 Ga., #6 Stud, Non-Insulated 30401
3M HT-11-6S High Temp. Ring Terminals Category: Ring Terminals Manufacturer: 3M Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy duty ratchet crimpers are recommended
  • 3M HT-11-6S High Temp. Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: 3M
  • Allows for easy wire insertion
  • Continuous duty up to 900°F (482°C)
  • Due to steel construction, heavy duty ratchet crimpers are recommended
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30401
Product Name 3M HT-11-6S High Temp. Ring Terminal, 22-18 Ga., #6 Stud, Non-Insulated
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details