3M Abrasive Brushes 7000078178

Description
3M 7000078178 Circular Brushes
Request a Quote
Description
3M 7000078178 Circular Brushes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Abrasive Brushes - 624299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Brushes
624299
Abrasive Brushes 624299
3M 7000078178 Circular Brushes

3M 7000078178 Circular Brushes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 624299
Product Name Abrasive Brushes
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 20000 rpm
Outer / OD 1.18 inch (30 mm)
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743213-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
17 inch - 50/80 Grit Rotary Scrub Brush w/ FC08 Clutch Plate - 61317FC08 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 17 inch (432 mm)
View Details