3M 3M Scotchgard 1004 Clear Protective Film - 9.15 in Width x 22.01 in Length - 4 layer Thick - 86267 70000462278

Description
3M Scotchgard 1004 clear protective film comes in a 9.15 in width, 22.01 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This protective film has a 4 layer thickness. In addition to the other properties this product is UV-resistant.
Description
3M Scotchgard 1004 clear protective film comes in a 9.15 in width, 22.01 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This protective film has a 4 layer thickness. In addition to the other properties this product is UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Protective Film - 9.15 in Width x 22.01 in Length - 4 layer Thick - 86267 - 076308-86267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Protective Film - 9.15 in Width x 22.01 in Length - 4 layer Thick - 86267
076308-86267
3M Scotchgard 1004 Clear Protective Film - 9.15 in Width x 22.01 in Length - 4 layer Thick - 86267 076308-86267
3M Scotchgard 1004 clear protective film comes in a 9.15 in width, 22.01 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This protective film has a 4 layer thickness. In addition to the other properties this product is UV-resistant.

3M Scotchgard 1004 clear protective film comes in a 9.15 in width, 22.01 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This protective film has a 4 layer thickness. In addition to the other properties this product is UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-86267
Product Name 3M Scotchgard 1004 Clear Protective Film - 9.15 in Width x 22.01 in Length - 4 layer Thick - 86267
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details