3M 3M R3187 Tan Splicing Tape - 96 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 17670 70000352255

Description
3M R3187 tan splicing tape comes in a 96 mm width, 110 m length and uses a high tack repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3187 tan splicing tape comes in a 96 mm width, 110 m length and uses a high tack repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3187 Tan Splicing Tape - 96 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 17670 - 051131-17670 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3187 Tan Splicing Tape - 96 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 17670
051131-17670
3M R3187 Tan Splicing Tape - 96 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 17670 051131-17670
3M R3187 tan splicing tape comes in a 96 mm width, 110 m length and uses a high tack repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3187 tan splicing tape comes in a 96 mm width, 110 m length and uses a high tack repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17670
Product Name 3M R3187 Tan Splicing Tape - 96 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 17670
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Polyflexr Single Coated Polyethylene Tape - 134 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyflexr Single Coated Polyethylene Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details